Selecta Products Combination Switch/Receptacle TM8-USBWCC6

Description
" WHITE COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" WHITE COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-USBWCC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-USBWCC6
Combination Switch/Receptacle TM8-USBWCC6
" WHITE COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • WHITE COLOR
  • UL (CANADA AND US), ETL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-USBWCC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
France CEE 7/5 FR1-16R Snap-in AC Power Outlet - 741W-B/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
IP44 Splashproof Large Box Receptacle - D52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers