Selecta Products Combination Switch/Receptacle TM8-USBNICC6

Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL NICKEL COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL NICKEL COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-USBNICC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-USBNICC6
Combination Switch/Receptacle TM8-USBNICC6
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL NICKEL COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • NICKEL COLOR
  • UL (CANADA AND US), ETL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • CHARGER RATING 2.1 AMPERE
  • OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-USBNICC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1668-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
4 suppliers