Selecta Products Combination Switch/Receptacle TM8-USBLACC6

Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-USBLACC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-USBLACC6
Combination Switch/Receptacle TM8-USBLACC6
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • UL (CANADA AND US), ETL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • CHARGER RATING 2.1 AMPERE
  • OVERALL DIMENSION 1.7 INCH W X 1.6 INCH D X 2.7 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-USBLACC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof 15° Angled Receptacle - F41S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers