Selecta Products Combination Switch/Receptacle TM8-USBICC6

Description
" IVORY COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" IVORY COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-USBICC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-USBICC6
Combination Switch/Receptacle TM8-USBICC6
" IVORY COLOR UL (CANADA AND US), ETL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • IVORY COLOR
  • UL (CANADA AND US), ETL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 2.1 AMPERE (2) STANDARD TYPE A USB CHARGER
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-USBICC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details