Selecta Products Combination Switch/Receptacle TM8-HWLTRLACC

Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-HWLTRLACC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-HWLTRLACC
Combination Switch/Receptacle TM8-HWLTRLACC
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-HWLTRLACC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details