Selecta Products Combination Switch/Receptacle TM8-HWLELACC4

Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.812 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.812 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-HWLELACC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-HWLELACC4
Combination Switch/Receptacle TM8-HWLELACC4
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.812 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
  • OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.812 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-HWLELACC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-859474-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
IP67 Watertight 15° Angled Receptacle - F41S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers