Selecta Products Combination Switch/Receptacle TM8-HWLCC

Description
" DECORATOR TYPE BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.1442 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.1442 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8-HWLCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8-HWLCC
Combination Switch/Receptacle TM8-HWLCC
" DECORATOR TYPE BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.1442 LUMEN OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • BROWN COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • LIGHT OUTPUT IN 1 FT FCD 0.1442 LUMEN
  • OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8-HWLCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6773-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details