Selecta Products Duplex/Single Receptacle TM-88USBWCC6

Description
" SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "
Datasheet
Description
" SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-88USBWCC6 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TM-88USBWCC6
Duplex/Single Receptacle TM-88USBWCC6
" SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "

"

  • SINGLE TYPE
  • WHITE COLOR
  • 3 WIRE(S)
  • COMMERCIAL, HOSPITAL GRADE
  • UL 498/1310, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.3 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM-88USBWCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Commercial; Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
208 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-E208 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q432-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details