"
SINGLE TYPE
LIGHT ALMOND COLOR
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US) APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.3 INCH D
"
Selecta Products
Done
Datasheet
Description
"
SINGLE TYPE
LIGHT ALMOND COLOR
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US) APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.3 INCH D
"
"
SINGLE TYPE
LIGHT ALMOND COLOR
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US) APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.3 INCH D
"