Selecta Products Duplex/Single Receptacle TM-88USBICC6

Description
" SINGLE TYPE IVORY COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "
Datasheet
Description
" SINGLE TYPE IVORY COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-88USBICC6 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TM-88USBICC6
Duplex/Single Receptacle TM-88USBICC6
" SINGLE TYPE IVORY COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D "

"

  • SINGLE TYPE
  • IVORY COLOR
  • 3 WIRE(S)
  • COMMERCIAL, HOSPITAL GRADE
  • UL 498/1310, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.3 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM-88USBICC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Commercial; Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0062 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers