Selecta Products Duplex/Single Receptacle TM-826USBWCC6

Description
" DECORATOR DUPLEX TYPE WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "
Datasheet
Description
" DECORATOR DUPLEX TYPE WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBWCC6 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TM-826USBWCC6
Duplex/Single Receptacle TM-826USBWCC6
" DECORATOR DUPLEX TYPE WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "

"

  • DECORATOR DUPLEX TYPE
  • WHITE COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM-826USBWCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Circular Power Connectors - 208223-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details