Selecta Products Combination Switch/Receptacle TM-826USBLACC6

Description
" DUPLEX DECORATOR TYPE LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX DECORATOR TYPE LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM-826USBLACC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM-826USBLACC6
Combination Switch/Receptacle TM-826USBLACC6
" DUPLEX DECORATOR TYPE LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 3.1 AMPERE
  • OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM-826USBLACC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details