Selecta Products Duplex/Single Receptacle TM-826USBBKCC6

Description
" DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "
Datasheet
Description
" DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBBKCC6 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TM-826USBBKCC6
Duplex/Single Receptacle TM-826USBBKCC6
" DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H "

"

  • DECORATOR DUPLEX TYPE
  • BLACK COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM-826USBBKCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
French/Belgian socket in NEMA 12/4, IP65 housing - 88052121 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details