Selecta Products Dimmer Switch TDLV703-PW

Description
WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND
Datasheet
Description
WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TDLV703-PW - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
TDLV703-PW
Dimmer Switch TDLV703-PW
WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND
  • WALL DIMMER TYPE
  • 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 700 W LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • TRADEMASTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number TDLV703-PW
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data