WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Uncategorized Products
Product Number
TDLV703-PI
Product Name
Dimmer Switch
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems