WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
8 AMPERE LOAD RATING
ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TRADEMASTER[R] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
8 AMPERE LOAD RATING
ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TRADEMASTER[R] BRAND
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
8 AMPERE LOAD RATING
ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TRADEMASTER[R] BRAND