Selecta Products Dimmer Switch TD703-P

Description
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TD703-P - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
TD703-P
Dimmer Switch TD703-P
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 700 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "

"

  • WALL DIMMER TYPE
  • 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • BROWN FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 700 W LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number TD703-P
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data