Selecta Products Dimmer Switch TD1103-PLA

Description
" WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1100 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1100 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TD1103-PLA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
TD1103-PLA
Dimmer Switch TD1103-PLA
" WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1100 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "

"

  • WALL DIMMER TYPE
  • 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • LIGHT ALMOND FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 1100 W LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number TD1103-PLA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data