"
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BROWN FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BROWN FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
"
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BROWN FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
"
WALL DIMMER TYPE
2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BROWN FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE