Selecta Products Dimmer Switch T603-LLAV

Description
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet
Description
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - T603-LLAV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
T603-LLAV
Dimmer Switch T603-LLAV
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "

"

  • LIGHT ALMOND FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • NON-PRESET TOGGLE SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R], VISIONPAK[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL THERMOPLASTIC

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number T603-LLAV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data