Description
"
1.6 INCH W X 1.45 INCH D X 4.13 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 W LOAD RATING
NON-PRESET TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"