Selecta Products Dimmer Switch T600-I

Description
" 1.6 INCH W X 1.45 INCH D X 4.13 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet
Description
" 1.6 INCH W X 1.45 INCH D X 4.13 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - T600-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
T600-I
Dimmer Switch T600-I
" 1.6 INCH W X 1.45 INCH D X 4.13 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING NON-PRESET TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "

"

  • 1.6 INCH W X 1.45 INCH D X 4.13 INCH H SIZE
  • IVORY FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • NON-PRESET TOGGLE SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL THERMOPLASTIC

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number T600-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data