"
2.5 INCH W X 1.41 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 W LOAD RATING
PRESET ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
2.5 INCH W X 1.41 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 W LOAD RATING
PRESET ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
2.5 INCH W X 1.41 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 W LOAD RATING
PRESET ON/OFF TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"