"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
1000 W LOAD RATING
NON-PRESET TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"
Selecta Products
Done
Datasheet
Description
"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
1000 W LOAD RATING
NON-PRESET TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"
"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
1000 W LOAD RATING
NON-PRESET TOGGLE SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"