"
STRAIGHT TYPE
LIGHT ALMOND (BASE), SUMMER FIELD YELLOW (END CAP TRIM) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
STRAIGHT TYPE
LIGHT ALMOND (BASE), SUMMER FIELD YELLOW (END CAP TRIM) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STRAIGHT TYPE
LIGHT ALMOND (BASE), SUMMER FIELD YELLOW (END CAP TRIM) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STRAIGHT TYPE
LIGHT ALMOND (BASE), SUMMER FIELD YELLOW (END CAP TRIM) COLOR