Selecta Products Standard Wall Plate SWP82

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP82 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP82
Standard Wall Plate SWP82
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BROWN COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES SUB PLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP82
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details