"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
(2) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUB PLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
(2) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUB PLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
(2) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUB PLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
(2) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUB PLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL