Selecta Products Standard Wall Plate SWP3-GRY

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP3-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP3-GRY
Standard Wall Plate SWP3-GRY
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • GRAY COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP3-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 20573 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details