Selecta Products Standard Wall Plate SWP264

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP264
Standard Wall Plate SWP264
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BROWN COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP264
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 42SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - FG-3-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices Three
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW264BR - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Brass
View Details