Selecta Products Standard Wall Plate SWP264-W

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP264-W
Standard Wall Plate SWP264-W
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • WHITE COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP264-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang 1 Toggle & 2 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 64SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 2538857 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details