"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
MAHOGANY COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
MAHOGANY COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
MAHOGANY COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
MAHOGANY COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL