Selecta Products Standard Wall Plate SWP263-BK

Description
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "
Datasheet
Description
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP263-BK - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP263-BK
Standard Wall Plate SWP263-BK
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "

"

  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H
  • APPROVAL UL 514, CSA
  • INCLUDES SUBPLATE
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP263-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Combination Openings, 4 Toggle Switch & 1 Duplex Receptacle - SS48I - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices 5
Material Steel
View Details
Decora#&0174; Wallplates - 80309-S0 - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Two
Material Polycarbonate
View Details