Selecta Products Standard Wall Plate SWP26-NI

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH NICKEL COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH NICKEL COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-NI - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP26-NI
Standard Wall Plate SWP26-NI
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH NICKEL COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • NICKEL COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP26-NI
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details