"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BRUSHED BRONZE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, CSA
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BRUSHED BRONZE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, CSA
PACKAGING TYPE CUT CASE
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BRUSHED BRONZE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, CSA
PACKAGING TYPE CUT CASE
"