Selecta Products Standard Wall Plate SWC264-LASS

Description
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC264-LASS - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWC264-LASS
Standard Wall Plate SWC264-LASS
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SCREWLESS, CURVED END CAP TYPE
  • STAINLESS STEEL (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWC264-LASS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - 24887 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
Material Steel
View Details