Selecta Products Standard Wall Plate SWC263-LABN

Description
" SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC263-LABN - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWC263-LABN
Standard Wall Plate SWC263-LABN
" SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SCREWLESS, CURVED END CAP TYPE
  • BRUSHED NICKEL (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWC263-LABN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 11JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23332 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details