"
SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"