Selecta Products Standard Wall Plate SWC262-LASS

Description
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC262-LASS - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWC262-LASS
Standard Wall Plate SWC262-LASS
" SCREWLESS, CURVED END CAP TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SCREWLESS, CURVED END CAP TYPE
  • STAINLESS STEEL (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWC262-LASS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 21SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - 22951 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details