"
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), REGATTA BLUE (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), REGATTA BLUE (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), REGATTA BLUE (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), REGATTA BLUE (END CAP TRIM) COLOR