Selecta Products Standard Wall Plate SWC26-LAABCC10

Description
" SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC26-LAABCC10 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWC26-LAABCC10
Standard Wall Plate SWC26-LAABCC10
" SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SCREWLESS, CURVED END CAP TYPE
  • AGED BRONZE (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWC26-LAABCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21551 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details