"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
IVORY COLOR
(6) DECORATOR CONFIGURATION
6 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
SW MODEL
"
Selecta Products
Done
Datasheet
Description
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
IVORY COLOR
(6) DECORATOR CONFIGURATION
6 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
SW MODEL
"
"
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
IVORY COLOR
(6) DECORATOR CONFIGURATION
6 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
SW MODEL
"