Selecta Products Standard Wall Plate SW264-LA

Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet
Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW264-LA
Standard Wall Plate SW264-LA
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "

"

  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • LIGHT ALMOND COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW264-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products