SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
Selecta Products
Done
Datasheet
Description
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL