Selecta Products Standard Wall Plate SW263-LA

Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet
Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW263-LA
Standard Wall Plate SW263-LA
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "

"

  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • LIGHT ALMOND COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW263-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wall Plate, 1 Toggle Switch & 2 Decorator - SP1262W - Legrand
Specs
Type Rocker / GFCI Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details
Decora#&0174; Wallplates - 80436-I - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices 6
Material Thermoset
View Details