Selecta Products Standard Wall Plate SW262-W

Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet
Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW262-W
Standard Wall Plate SW262-W
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "

"

  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • WHITE COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW262-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details