Selecta Products Standard Wall Plate SW262-MH

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-MH - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW262-MH
Standard Wall Plate SW262-MH
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • MAHOGANY COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW262-MH
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 12SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 20332 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details