Selecta Products Standard Wall Plate SW26-W

Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet
Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW26-W
Standard Wall Plate SW26-W
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "

"

  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • WHITE COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW26-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details