Selecta Products Standard Wall Plate SW26-LA

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW26-LA
Standard Wall Plate SW26-LA
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • LIGHT ALMOND COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW26-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SB1-BZ - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Brass
View Details
Standard Wall Plate - K3 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Plastic
View Details