Selecta Products Standard Wall Plate SW26-BK

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-BK - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW26-BK
Standard Wall Plate SW26-BK
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW26-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3042M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 21436 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details