"
STANDARD ROCKER TYPE
WHITE COLOR
4-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
SIGNATURE[TM] BRAND
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
WHITE COLOR
4-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
SIGNATURE[TM] BRAND
"
"
STANDARD ROCKER TYPE
WHITE COLOR
4-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
SIGNATURE[TM] BRAND
"